Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML01G200TFI003

Description
Win Source Part Number: 972256-S34ML01G200TF I003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4613-2,S34ML01G2 00TFI003-ND,428-4613 -1,428-4613-6
Request a Quote Datasheet
Description
Win Source Part Number: 972256-S34ML01G200TF I003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4613-2,S34ML01G2 00TFI003-ND,428-4613 -1,428-4613-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 972256-S34ML01G200TFI003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
972256-S34ML01G200TFI003
Integrated Circuits (ICs) - Memory 972256-S34ML01G200TFI003
Win Source Part Number: 972256-S34ML01G200TF I003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4613-2,S34ML01G2 00TFI003-ND,428-4613 -1,428-4613-6

Win Source Part Number: 972256-S34ML01G200TFI003
Category: Integrated Circuits (ICs)>Memory
Series: ML-2
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4613-2,S34ML01G200TFI003-ND,428-4613-1,428-4613-6

Buy Now Datasheet
Memory - S34ML01G200TFI003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML01G200TFI003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML01G200TFI003
Integrated Circuits (ICs) - Memory - Memory S34ML01G200TFI003
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 972256-S34ML01G200TFI003 S34ML01G200TFI003 S34ML01G200TFI003 S34ML01G200TFI003
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers