Cypress Semiconductor Corp. Memory S34ML01G200TFA003

Description
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP
Description
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The S34ML01G200TFA003 is a 1 Gb NAND Flash memory device from Quarktwin Technology Ltd., designed for embedded applications. It operates at a supply voltage of 3.3V and features an 8-bit or 16-bit input/output bus width. The memory architecture includes a page size of 2048 + 64 bytes with a 64-byte spare area, and it supports a block size of 64 pages. Performance specifications include a maximum random access time of 25 µs for the S34ML01G2 variant, with a sequential access time of 25 ns. The typical program time is 300 µs, and block erase time is approximately 3 ms. The device supports advanced features such as multiplane programming and erasing, which can significantly reduce operation times. The S34ML01G200TFA003 is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard and includes security features such as a one-time programmable area and a unique serial number. It is rated for an industrial temperature range of -40 °C to 85 °C and offers a reliability of 100,000 program/erase cycles with a data retention of up to 10 years. The device is available in a Pb-free and low halogen 48-Pin TSOP package.

Datasheet Summary
Powered by GS/AI

The S34ML01G200TFA003 is a 1 Gb NAND Flash memory device from Quarktwin Technology Ltd., designed for embedded applications. It operates at a supply voltage of 3.3V and features an 8-bit or 16-bit input/output bus width. The memory architecture includes a page size of 2048 + 64 bytes with a 64-byte spare area, and it supports a block size of 64 pages. Performance specifications include a maximum random access time of 25 µs for the S34ML01G2 variant, with a sequential access time of 25 ns. The typical program time is 300 µs, and block erase time is approximately 3 ms. The device supports advanced features such as multiplane programming and erasing, which can significantly reduce operation times. The S34ML01G200TFA003 is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard and includes security features such as a one-time programmable area and a unique serial number. It is rated for an industrial temperature range of -40 °C to 85 °C and offers a reliability of 100,000 program/erase cycles with a data retention of up to 10 years. The device is available in a Pb-free and low halogen 48-Pin TSOP package.

Suppliers

Company
Product
Description
Supplier Links
Memory - S34ML01G200TFA003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML01G200TFA003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML01G200TFA003
Integrated Circuits (ICs) - Memory - Memory S34ML01G200TFA003
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number S34ML01G200TFA003 S34ML01G200TFA003
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - S25FL064P0XNFI003M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
2 suppliers