The S34ML01G100BHV003 is a 1 Gb SLC NAND Flash memory device from Quarktwin Technology Ltd., designed for embedded applications. It features an 8-bit or 16-bit input/output bus width, with a page size of 2112 bytes for x8 and 1056 words for x16 configurations. The device supports a maximum random access read time of 25 µs and a sequential access time of 25 ns, with typical program times of 200 µs. Block erase times are approximately 2.0 ms for the 1 Gb version. This memory device is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard and operates at a supply voltage of 3.3 V, with a range from 2.7 V to 3.6 V. It offers a reliability of 100,000 program/erase cycles and a data retention period of 10 years. The operating temperature range is suitable for industrial applications (-40 °C to 85 °C) and automotive applications (-40 °C to 105 °C). The S34ML01G100BHV003 is available in lead-free and low halogen packaging options, including a 48-Pin TSOP and a 63-Ball BGA configuration. This device is suitable for applications requiring reliable and efficient memory solutions.
FLASH - NAND Memory IC 1Gbit Parallel 63-BGA (11x9)
IC FLASH 1GBIT PARALLEL 63BGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | S34ML01G100BHV003 | S34ML01G100BHV003 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile |