Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29XS064RABBHW010

Description
Win Source Part Number: 1254612-S29XS064RABB HW010 Category: Integrated Circuits (ICs)>Memory Series: XS-R Package: Tray Standard Package: 420 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254612-S29XS064RABB HW010 Category: Integrated Circuits (ICs)>Memory Series: XS-R Package: Tray Standard Package: 420 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254612-S29XS064RABBHW010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254612-S29XS064RABBHW010
Integrated Circuits (ICs) - Memory 1254612-S29XS064RABBHW010
Win Source Part Number: 1254612-S29XS064RABB HW010 Category: Integrated Circuits (ICs)>Memory Series: XS-R Package: Tray Standard Package: 420 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1254612-S29XS064RABBHW010
Category: Integrated Circuits (ICs)>Memory
Series: XS-R
Package: Tray
Standard Package: 420
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 80 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 44-VFBGA
Supplier Device Package: 44-FBGA (7.5x5)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254612-S29XS064RABBHW010
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8306 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details