Cypress Semiconductor Corp. Memory - Flash - S29WS256P0PBFW000 S29WS256P0PBFW000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093608-S29WS256P0PB FW000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 84-FBGA (11.6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093608-S29WS256P0PB FW000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 84-FBGA (11.6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29WS256P0PBFW000 - 1093608-S29WS256P0PBFW000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29WS256P0PBFW000
1093608-S29WS256P0PBFW000
Memory - Flash - S29WS256P0PBFW000 1093608-S29WS256P0PBFW000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093608-S29WS256P0PB FW000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 84-FBGA (11.6x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1093608-S29WS256P0PBFW000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 84-FBGA (11.6x8)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29WS256P0PBFW000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29WS256P0PBFW000
Integrated Circuits (ICs) - Memory S29WS256P0PBFW000
IC FLASH 256MBIT PARALLEL 84FBGA

IC FLASH 256MBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1093608-S29WS256P0PBFW000 S29WS256P0PBFW000
Product Name Memory - Flash - S29WS256P0PBFW000 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 80 ns 80 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; 84-FBGA (11.6x8) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details