Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29WS128P0PBAW000

Description
Win Source Part Number: 1031280-S29WS128P0PB AW000 Category: Integrated Circuits (ICs)>Memory Series: WS-P Package: Tray Standard Package: 200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 84-VFBGA Supplier Device Package: 84-FBGA (11.6x8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128S90DHI010; S29GL128S90DHI020; S29GL128S10DHIV20; M29W128GL70ZS3F; ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1031280-S29WS128P0PB AW000 Category: Integrated Circuits (ICs)>Memory Series: WS-P Package: Tray Standard Package: 200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 84-VFBGA Supplier Device Package: 84-FBGA (11.6x8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128S90DHI010; S29GL128S90DHI020; S29GL128S10DHIV20; M29W128GL70ZS3F; ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1031280-S29WS128P0PBAW000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1031280-S29WS128P0PBAW000
Integrated Circuits (ICs) - Memory 1031280-S29WS128P0PBAW000
Win Source Part Number: 1031280-S29WS128P0PB AW000 Category: Integrated Circuits (ICs)>Memory Series: WS-P Package: Tray Standard Package: 200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 84-VFBGA Supplier Device Package: 84-FBGA (11.6x8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128S90DHI010; S29GL128S90DHI020; S29GL128S10DHIV20; M29W128GL70ZS3F; ECCN: 3A991B1A Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1031280-S29WS128P0PBAW000
Category: Integrated Circuits (ICs)>Memory
Series: WS-P
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 80 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 84-VFBGA
Supplier Device Package: 84-FBGA (11.6x8)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29GL128S90DHI010; S29GL128S90DHI020; S29GL128S10DHIV20; M29W128GL70ZS3F;
ECCN: 3A991B1A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29WS128P0PBAW000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29WS128P0PBAW000
Integrated Circuits (ICs) - Memory S29WS128P0PBAW000
IC FLASH 128MBIT PARALLEL 84FBGA

IC FLASH 128MBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1031280-S29WS128P0PBAW000 S29WS128P0PBAW000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 80 ns 80 ns
Cycle Time 60 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 555312-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers