Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29VS256RABBHI010

Description
Win Source Part Number: 975124-S29VS256RABBH I010 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 377 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29VS256RABBHI0 10,-S29VS256RABBHI01 0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 975124-S29VS256RABBH I010 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 377 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29VS256RABBHI0 10,-S29VS256RABBHI01 0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 975124-S29VS256RABBHI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
975124-S29VS256RABBHI010
Integrated Circuits (ICs) - Memory 975124-S29VS256RABBHI010
Win Source Part Number: 975124-S29VS256RABBH I010 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 377 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29VS256RABBHI0 10,-S29VS256RABBHI01 0 Product Status: Obsolete

Win Source Part Number: 975124-S29VS256RABBHI010
Category: Integrated Circuits (ICs)>Memory
Series: VS-R
Package: Tray
Standard Package: 377
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 80 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 44-VFBGA
Supplier Device Package: 44-FBGA (7.5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29VS256RABBHI010,-S29VS256RABBHI010
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29VS256RABBHI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29VS256RABBHI010
Integrated Circuits (ICs) - Memory - Memory S29VS256RABBHI010
DESCRIPTION: NOR FLASH 256MB 1.8

DESCRIPTION: NOR FLASH 256MB 1.8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 975124-S29VS256RABBHI010 S29VS256RABBHI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 80 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL116K0XMFN013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details