Win Source Part Number: 1254622-S29VS064RABB
Category: Integrated Circuits (ICs)>Memory
Series: VS-R
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 80 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 44-VFBGA
Supplier Device Package: 44-FBGA (7.5x5)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1254622-S29VS064RABBHW013 |
| Product Name | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile |