Win Source Part Number: 1254649-S29PL127J70T
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29PL127J70TFI1
Product Status: Obsolete
IC FLASH 128MBIT PARALLEL 56TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1254649-S29PL127J70TFI133 | S29PL127J70TFI133 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 70 ns | |
| Cycle Time | 70 ns | 70 ns |