Cypress Semiconductor Corp. Memory - Flash - S29PL127J70TFI130 S29PL127J70TFI130

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046568-S29PL127J70TF I130 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046568-S29PL127J70TF I130 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29PL127J70TFI130 - 046568-S29PL127J70TFI130 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29PL127J70TFI130
046568-S29PL127J70TFI130
Memory - Flash - S29PL127J70TFI130 046568-S29PL127J70TFI130
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 046568-S29PL127J70TF I130 Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 046568-S29PL127J70TFI130
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29PL127J70TFI130 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL127J70TFI130
Integrated Circuits (ICs) - Memory S29PL127J70TFI130
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 046568-S29PL127J70TFI130 S29PL127J70TFI130
Product Name Memory - Flash - S29PL127J70TFI130 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.295", 7.50mm Width)
View Details
3 suppliers
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details