Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL127J60BFI040

Description
Win Source Part Number: 1030070-S29PL127J60B FI040 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 60 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL127J60BFI04 0 Base Product Number: S29PL127
Request a Quote
Description
Win Source Part Number: 1030070-S29PL127J60B FI040 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 60 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL127J60BFI04 0 Base Product Number: S29PL127
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1030070-S29PL127J60BFI040 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1030070-S29PL127J60BFI040
Integrated Circuits (ICs) - Memory 1030070-S29PL127J60BFI040
Win Source Part Number: 1030070-S29PL127J60B FI040 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 60 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL127J60BFI04 0 Base Product Number: S29PL127

Win Source Part Number: 1030070-S29PL127J60BFI040
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 60 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-FBGA (9x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-S29PL127J60BFI040
Base Product Number: S29PL127

Buy Now
Integrated Circuits (ICs) - Memory - S29PL127J60BFI040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL127J60BFI040
Integrated Circuits (ICs) - Memory S29PL127J60BFI040
IC FLASH 128MBIT PARALLEL 56FBGA

IC FLASH 128MBIT PARALLEL 56FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1030070-S29PL127J60BFI040 S29PL127J60BFI040
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 60 ns 60 ns
Cycle Time 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details