Win Source Part Number: 1254629-S29PL127J60B
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 60 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 80-VFBGA
Supplier Device Package: 80-FBGA (8x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29PL127J60BAI0
Product Status: Obsolete
FLASH - NOR Memory IC 128Mbit Parallel 60 ns 80-FBGA (8x11)
IC FLASH 128MBIT PARALLEL 80FBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254629-S29PL127J60BAI000 | S29PL127J60BAI000 | S29PL127J60BAI000 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 60 ns | 60 ns | |
| Cycle Time | 60 ns | 60 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |