Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793589-S29PL064J70BF
Series: PL-J
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Family Name: S29PL064J
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8.15x6.15)
Alternative Parts (Cross-Reference): M29W064FT6AZA6F; M29W064FB6AZA6E; M29W064FT6AZA6E; IS29GL064B-70BLA1;
Introduction Date: January 29, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PARALLEL 48FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 793589-S29PL064J70BFI122 | S29PL064J70BFI122 |
| Product Name | Memory - Flash - S29PL064J70BFI122 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns |
| Cycle Time | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |