Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063079-S29PL064J70BA
Packaging: Tray
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 48
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: FBGA
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Address Bus: 22(b)
Density: 67108864(Bit)
Number of Words: 4M
Sync/Async: Asynchronous
Operating Supply Voltage (Typ): 3/3.3(V)
Word Size: 16(b)
Supply Current: 55(mA)
Access Time (Max): 70(ns)
Interface Type: Parallel
Programmable: Yes
Boot Type: Bottom/Top
Cell Type: NOR
Family Name: S29PL064J
Alternative Parts (Cross-Reference): M29DW641F60ZE1F; M29DW641F60ZE1; M29DW641F60ZE1E;
Introduction Date: October 02, 2003
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC FLASH 64M PARALLEL 48FBGA
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-FBGA (8.15x6.15)
IC FLASH 64MBIT PARALLEL 48FBGA
IC FLASH 64MBIT PARALLEL 48FBGA
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 063079-S29PL064J70BAI120 | 217-S29PL064J70BAI120 | S29PL064J70BAI120 | S29PL064J70BAI120 | S29PL064J70BAI120 |
| Product Name | Memory - Flash - S29PL064J70BAI120 | IC FLASH 64M PARALLEL 48FBGA | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 67109 kbits | 67109 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Number of Words | 4000 k | ||||
| Pins | 48 | 48 |