Cypress Semiconductor Corp. Memory - Flash - S29PL064J60BFI120 S29PL064J60BFI120

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932771-S29PL064J60BF I120 Series: PL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4012, S29PL064J60BFI120-ND , 2832-S29PL064J60BFI1 20
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932771-S29PL064J60BF I120 Series: PL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4012, S29PL064J60BFI120-ND , 2832-S29PL064J60BFI1 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29PL064J60BFI120 - 932771-S29PL064J60BFI120 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29PL064J60BFI120
932771-S29PL064J60BFI120
Memory - Flash - S29PL064J60BFI120 932771-S29PL064J60BFI120
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932771-S29PL064J60BF I120 Series: PL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4012, S29PL064J60BFI120-ND , 2832-S29PL064J60BFI1 20

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932771-S29PL064J60BFI120
Series: PL-J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 60 ns 48-FBGA (8.15x6.15)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4012, S29PL064J60BFI120-ND, 2832-S29PL064J60BFI120

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29PL064J60BFI120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29PL064J60BFI120
Integrated Circuits (ICs) - Memory - Memory S29PL064J60BFI120
IC FLASH 64MBIT PARALLEL 48FBGA

IC FLASH 64MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932771-S29PL064J60BFI120 S29PL064J60BFI120
Product Name Memory - Flash - S29PL064J60BFI120 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers
Memory - 28093465 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details