Cypress Semiconductor Corp. Memory - Flash - S29PL032J70BFI122 S29PL032J70BFI122

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893013-S29PL032J70BF I122 Series: PL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70 ns 48-FBGA (8.15x6.15) Package: Reel - TR Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893013-S29PL032J70BF I122 Series: PL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70 ns 48-FBGA (8.15x6.15) Package: Reel - TR Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29PL032J70BFI122 - 893013-S29PL032J70BFI122 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29PL032J70BFI122
893013-S29PL032J70BFI122
Memory - Flash - S29PL032J70BFI122 893013-S29PL032J70BFI122
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893013-S29PL032J70BF I122 Series: PL-J Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70 ns 48-FBGA (8.15x6.15) Package: Reel - TR Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893013-S29PL032J70BFI122
Series: PL-J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Package: Reel - TR
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29PL032J70BFI122 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL032J70BFI122
Integrated Circuits (ICs) - Memory S29PL032J70BFI122
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 893013-S29PL032J70BFI122 S29PL032J70BFI122
Product Name Memory - Flash - S29PL032J70BFI122 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-FBGA (8.15x6.15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F001T-90B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 1000 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details