Cypress Semiconductor Corp. Memory - Flash - S29PL032J60BFI120 S29PL032J60BFI120

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793588-S29PL032J60BF I120 Series: PL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 60ns Family Name: S29PL032J Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8.15x6.15) Alternative Parts (Cross-Reference): M29KW032E90ZA1; M29KW032E110ZA1T; M29KW032E90ZA1T; M29KW032E110ZA1; Introduction Date: January 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793588-S29PL032J60BF I120 Series: PL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 60ns Family Name: S29PL032J Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8.15x6.15) Alternative Parts (Cross-Reference): M29KW032E90ZA1; M29KW032E110ZA1T; M29KW032E90ZA1T; M29KW032E110ZA1; Introduction Date: January 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29PL032J60BFI120 - 793588-S29PL032J60BFI120 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29PL032J60BFI120
793588-S29PL032J60BFI120
Memory - Flash - S29PL032J60BFI120 793588-S29PL032J60BFI120
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793588-S29PL032J60BF I120 Series: PL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 60ns Family Name: S29PL032J Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (8.15x6.15) Alternative Parts (Cross-Reference): M29KW032E90ZA1; M29KW032E110ZA1T; M29KW032E90ZA1T; M29KW032E110ZA1; Introduction Date: January 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793588-S29PL032J60BFI120
Series: PL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 60ns
Family Name: S29PL032J
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8.15x6.15)
Alternative Parts (Cross-Reference): M29KW032E90ZA1; M29KW032E110ZA1T; M29KW032E90ZA1T; M29KW032E110ZA1;
Introduction Date: January 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 793588-S29PL032J60BFI120
Product Name Memory - Flash - S29PL032J60BFI120
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers