Cypress Semiconductor Corp. Memory - Flash - S29PL032J55BFI120A S29PL032J55BFI120A

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893010-S29PL032J55BF I120A Series: PL-J Operating Temperature Range: -40°C ~ 85°C Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893010-S29PL032J55BF I120A Series: PL-J Operating Temperature Range: -40°C ~ 85°C Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29PL032J55BFI120A - 893010-S29PL032J55BFI120A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29PL032J55BFI120A
893010-S29PL032J55BFI120A
Memory - Flash - S29PL032J55BFI120A 893010-S29PL032J55BFI120A
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893010-S29PL032J55BF I120A Series: PL-J Operating Temperature Range: -40°C ~ 85°C Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (8.15x6.15) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 338 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893010-S29PL032J55BFI120A
Series: PL-J
Operating Temperature Range: -40°C ~ 85°C
Features: FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8.15x6.15)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 338
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S29PL032J55BFI120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL032J55BFI120A
Integrated Circuits (ICs) - Memory S29PL032J55BFI120A
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 893010-S29PL032J55BFI120A S29PL032J55BFI120A
Product Name Memory - Flash - S29PL032J55BFI120A Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-FBGA (8.15x6.15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 448-S25FL064LABNFB010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details