Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL032J55BFI120

Description
Win Source Part Number: 1089956-S29PL032J55B FI120 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL032N90BFI030; S29GL032N90BFI040; S29GL032N90BFI042; ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29PL032J55BFI1 20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1089956-S29PL032J55B FI120 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL032N90BFI030; S29GL032N90BFI040; S29GL032N90BFI042; ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29PL032J55BFI1 20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1089956-S29PL032J55BFI120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1089956-S29PL032J55BFI120
Integrated Circuits (ICs) - Memory 1089956-S29PL032J55BFI120
Win Source Part Number: 1089956-S29PL032J55B FI120 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL032N90BFI030; S29GL032N90BFI040; S29GL032N90BFI042; ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29PL032J55BFI1 20 Product Status: Obsolete

Win Source Part Number: 1089956-S29PL032J55BFI120
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-FBGA (8.15x6.15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29GL032N90BFI030; S29GL032N90BFI040; S29GL032N90BFI042;
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29PL032J55BFI120
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29PL032J55BFI120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29PL032J55BFI120
Integrated Circuits (ICs) - Memory - Memory S29PL032J55BFI120
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site
Memory - S29PL032J55BFI120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 55 ns 48-FBGA (8.15x6.15)

FLASH - NOR Memory IC 32Mbit Parallel 55 ns 48-FBGA (8.15x6.15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1089956-S29PL032J55BFI120 S29PL032J55BFI120 S29PL032J55BFI120
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 520966230597 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details