Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL032J55BFI073

Description
Win Source Part Number: 978256-S29PL032J55BF I073 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL032J55BFI07 3TR Base Product Number: S29PL032
Request a Quote
Description
Win Source Part Number: 978256-S29PL032J55BF I073 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL032J55BFI07 3TR Base Product Number: S29PL032
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 978256-S29PL032J55BFI073 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
978256-S29PL032J55BFI073
Integrated Circuits (ICs) - Memory 978256-S29PL032J55BFI073
Win Source Part Number: 978256-S29PL032J55BF I073 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL032J55BFI07 3TR Base Product Number: S29PL032

Win Source Part Number: 978256-S29PL032J55BFI073
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-FBGA (9x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-S29PL032J55BFI073TR
Base Product Number: S29PL032

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 978256-S29PL032J55BFI073
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details