Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL032J55BFI070

Description
Win Source Part Number: 1139014-S29PL032J55B FI070 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-VFBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL032J55BFI07 0 Base Product Number: S29PL032
Request a Quote
Description
Win Source Part Number: 1139014-S29PL032J55B FI070 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-VFBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL032J55BFI07 0 Base Product Number: S29PL032
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1139014-S29PL032J55BFI070 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1139014-S29PL032J55BFI070
Integrated Circuits (ICs) - Memory 1139014-S29PL032J55BFI070
Win Source Part Number: 1139014-S29PL032J55B FI070 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 3,380 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-VFBGA (8.15x6.15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29PL032J55BFI07 0 Base Product Number: S29PL032

Win Source Part Number: 1139014-S29PL032J55BFI070
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-VFBGA (8.15x6.15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-S29PL032J55BFI070
Base Product Number: S29PL032

Buy Now
Integrated Circuits (ICs) - Memory - S29PL032J55BFI070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL032J55BFI070
Integrated Circuits (ICs) - Memory S29PL032J55BFI070
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1139014-S29PL032J55BFI070 S29PL032J55BFI070
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 55 ns 55 ns
Cycle Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 591289-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details