Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29JL032J70TFI323

Description
Win Source Part Number: 1254672-S29JL032J70T FI323 Category: Integrated Circuits (ICs)>Memory Series: JL-J Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4647-6,428-4647- 1,428-4647-2,S29JL03 2J70TFI323 Base Product Number: S29JL032
Request a Quote Datasheet
Description
Win Source Part Number: 1254672-S29JL032J70T FI323 Category: Integrated Circuits (ICs)>Memory Series: JL-J Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4647-6,428-4647- 1,428-4647-2,S29JL03 2J70TFI323 Base Product Number: S29JL032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254672-S29JL032J70TFI323 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254672-S29JL032J70TFI323
Integrated Circuits (ICs) - Memory 1254672-S29JL032J70TFI323
Win Source Part Number: 1254672-S29JL032J70T FI323 Category: Integrated Circuits (ICs)>Memory Series: JL-J Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4647-6,428-4647- 1,428-4647-2,S29JL03 2J70TFI323 Base Product Number: S29JL032

Win Source Part Number: 1254672-S29JL032J70TFI323
Category: Integrated Circuits (ICs)>Memory
Series: JL-J
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4647-6,428-4647-1,428-4647-2,S29JL032J70TFI323
Base Product Number: S29JL032

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29JL032J70TFI323 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29JL032J70TFI323
Integrated Circuits (ICs) - Memory S29JL032J70TFI323
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254672-S29JL032J70TFI323 S29JL032J70TFI323
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns 70 ns
Cycle Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Quad 104 MHz SOIC Memory IC and Storage Component - 2020-S25FL032P0XMFV001M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details