Cypress Semiconductor Corp. Memory - Flash - S29JL032J70TFI020 S29JL032J70TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 042415-S29JL032J70TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Family Name: S29JL032J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): A29L320ATV-70UF; ES29LV320ET-70TCI; EN29LV320CB-70TIP; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 042415-S29JL032J70TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Family Name: S29JL032J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): A29L320ATV-70UF; ES29LV320ET-70TCI; EN29LV320CB-70TIP; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29JL032J70TFI020 - 042415-S29JL032J70TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29JL032J70TFI020
042415-S29JL032J70TFI020
Memory - Flash - S29JL032J70TFI020 042415-S29JL032J70TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 042415-S29JL032J70TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Family Name: S29JL032J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): A29L320ATV-70UF; ES29LV320ET-70TCI; EN29LV320CB-70TIP; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 042415-S29JL032J70TFI020
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Family Name: S29JL032J
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): A29L320ATV-70UF; ES29LV320ET-70TCI; EN29LV320CB-70TIP;
Introduction Date: January 27, 2010
ECCN: 3A991.b.1.a
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29JL032J70TFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29JL032J70TFI020
Integrated Circuits (ICs) - Memory S29JL032J70TFI020
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 042415-S29JL032J70TFI020 S29JL032J70TFI020
Product Name Memory - Flash - S29JL032J70TFI020 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 2Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5513 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type SOIC
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details