Cypress Semiconductor Corp. Memory - Flash - S29JL032J70TFI010 S29JL032J70TFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793585-S29JL032J70TF I010 Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Family Name: S29JL032J Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Alternative Parts (Cross-Reference): ES29LV320ET-70TGI; ES29LV320EB-70TCI; ES29LV320ET-70TCI; ES29LV320EB-70TGI; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793585-S29JL032J70TF I010 Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Family Name: S29JL032J Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Alternative Parts (Cross-Reference): ES29LV320ET-70TGI; ES29LV320EB-70TCI; ES29LV320ET-70TCI; ES29LV320EB-70TGI; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29JL032J70TFI010 - 793585-S29JL032J70TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29JL032J70TFI010
793585-S29JL032J70TFI010
Memory - Flash - S29JL032J70TFI010 793585-S29JL032J70TFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793585-S29JL032J70TF I010 Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Family Name: S29JL032J Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TSOP Alternative Parts (Cross-Reference): ES29LV320ET-70TGI; ES29LV320EB-70TCI; ES29LV320ET-70TCI; ES29LV320EB-70TGI; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793585-S29JL032J70TFI010
Series: JL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Family Name: S29JL032J
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): ES29LV320ET-70TGI; ES29LV320EB-70TCI; ES29LV320ET-70TCI; ES29LV320EB-70TGI;
Introduction Date: January 27, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29JL032J70TFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29JL032J70TFI010
Integrated Circuits (ICs) - Memory - Memory S29JL032J70TFI010
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 793585-S29JL032J70TFI010 S29JL032J70TFI010
Product Name Memory - Flash - S29JL032J70TFI010 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns
Cycle Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 28028561 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers