Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29JL032H90TAI210 S29JL032H90TAI210

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089948-S29JL032H90T AI210 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Density: 32 Mb Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089948-S29JL032H90T AI210 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Density: 32 Mb Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29JL032H90TAI210 - 1089948-S29JL032H90TAI210 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29JL032H90TAI210
1089948-S29JL032H90TAI210
OEM Parts - OEM Parts ( S ) - S29JL032H90TAI210 1089948-S29JL032H90TAI210
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089948-S29JL032H90T AI210 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Density: 32 Mb Number of Pins: 48 Categories: OEM Parts( S ) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089948-S29JL032H90TAI210
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 4 MB
Interface: Parallel
Density: 32 Mb
Number of Pins: 48
Categories: OEM Parts( S )
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1089948-S29JL032H90TAI210
Product Name OEM Parts - OEM Parts ( S ) - S29JL032H90TAI210
Memory Category Flash; NOR
Operating Temperature -40 C (-40 F)
Density 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details