Cypress Semiconductor Corp. Memory - Flash - S29GL512T11DHV020 S29GL512T11DHV020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932766-S29GL512T11DH V020 Series: GL-T Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932766-S29GL512T11DH V020 Series: GL-T Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512T11DHV020 - 932766-S29GL512T11DHV020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512T11DHV020
932766-S29GL512T11DHV020
Memory - Flash - S29GL512T11DHV020 932766-S29GL512T11DHV020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932766-S29GL512T11DH V020 Series: GL-T Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932766-S29GL512T11DHV020
Series: GL-T
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (9x9)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL512T11DHV020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL512T11DHV020
Integrated Circuits (ICs) - Memory - Memory S29GL512T11DHV020
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932766-S29GL512T11DHV020 S29GL512T11DHV020
Product Name Memory - Flash - S29GL512T11DHV020 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type BGA; 64-FBGA (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
3V Memory IC and Storage Component - 774-AM29DL800BT-120EC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
View Details