Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL512T11DHIV23

Description
Win Source Part Number: 1254808-S29GL512T11D HIV23 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tape & Reel (TR) Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512
Request a Quote Datasheet
Description
Win Source Part Number: 1254808-S29GL512T11D HIV23 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tape & Reel (TR) Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254808-S29GL512T11DHIV23 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254808-S29GL512T11DHIV23
Integrated Circuits (ICs) - Memory 1254808-S29GL512T11DHIV23
Win Source Part Number: 1254808-S29GL512T11D HIV23 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tape & Reel (TR) Standard Package: 2,200 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512

Win Source Part Number: 1254808-S29GL512T11DHIV23
Category: Integrated Circuits (ICs)>Memory
Series: GL-T
Package: Tape & Reel (TR)
Standard Package: 2,200
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 110 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512T11DHIV23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512T11DHIV23
Integrated Circuits (ICs) - Memory S29GL512T11DHIV23
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254808-S29GL512T11DHIV23 S29GL512T11DHIV23
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
8-bit 3V 3.3V 8bit Memory IC and Storage Component - 774-S25FL032P0XNFI003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Access Time 8 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Memory - RC28F128P33B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 128000 kbits
View Details