Cypress Semiconductor Corp. Memory - Flash - S29GL512T10TFI033 S29GL512T10TFI033

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893003-S29GL512T10TF I033 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100 ns 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893003-S29GL512T10TF I033 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100 ns 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512T10TFI033 - 893003-S29GL512T10TFI033 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512T10TFI033
893003-S29GL512T10TFI033
Memory - Flash - S29GL512T10TFI033 893003-S29GL512T10TFI033
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893003-S29GL512T10TF I033 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100 ns 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893003-S29GL512T10TFI033
Series: GL-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100 ns 56-TSOP
Package: 56-TFSOP (0.724", 18.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512T10TFI033 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512T10TFI033
Integrated Circuits (ICs) - Memory S29GL512T10TFI033
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 893003-S29GL512T10TFI033 S29GL512T10TFI033
Product Name Memory - Flash - S29GL512T10TFI033 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers