Cypress Semiconductor Corp. Memory - Flash - S29GL512T10TFI020 S29GL512T10TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893002-S29GL512T10TF I020 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL512T10TFI020-ND , -S29GL512T10TFI020, 428-3616
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893002-S29GL512T10TF I020 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL512T10TFI020-ND , -S29GL512T10TFI020, 428-3616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512T10TFI020 - 893002-S29GL512T10TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512T10TFI020
893002-S29GL512T10TFI020
Memory - Flash - S29GL512T10TFI020 893002-S29GL512T10TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893002-S29GL512T10TF I020 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 56-TSOP Package: 56-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL512T10TFI020-ND , -S29GL512T10TFI020, 428-3616

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893002-S29GL512T10TFI020
Series: GL-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 56-TSOP
Package: 56-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S29GL512T10TFI020-ND, -S29GL512T10TFI020, 428-3616

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL512T10TFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL512T10TFI020
Integrated Circuits (ICs) - Memory - Memory S29GL512T10TFI020
FLASH - NOR MEMORY IC 512MB (64M

FLASH - NOR MEMORY IC 512MB (64M

Supplier's Site
FLASH - NOR MEMORY IC 512MB (64M

FLASH - NOR MEMORY IC 512MB (64M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 893002-S29GL512T10TFI020 S29GL512T10TFI020 S29GL512T10TFI020
Product Name Memory - Flash - S29GL512T10TFI020 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 8 611 200 709 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers