Cypress Semiconductor Corp. Memory - Flash - S29GL512T10TFI010 S29GL512T10TFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847336-S29GL512T10TF I010 Series: GL-T Features: Memory IC 100 ns Package: Tray Family Name: S29GL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3615, S29GL512T10TFI010-ND , -S29GL512T10TFI010, 2832-S29GL512T10TFI0 10
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847336-S29GL512T10TF I010 Series: GL-T Features: Memory IC 100 ns Package: Tray Family Name: S29GL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3615, S29GL512T10TFI010-ND , -S29GL512T10TFI010, 2832-S29GL512T10TFI0 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512T10TFI010 - 847336-S29GL512T10TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512T10TFI010
847336-S29GL512T10TFI010
Memory - Flash - S29GL512T10TFI010 847336-S29GL512T10TFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847336-S29GL512T10TF I010 Series: GL-T Features: Memory IC 100 ns Package: Tray Family Name: S29GL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-3615, S29GL512T10TFI010-ND , -S29GL512T10TFI010, 2832-S29GL512T10TFI0 10

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 847336-S29GL512T10TFI010
Series: GL-T
Features: Memory IC 100 ns
Package: Tray
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-3615, S29GL512T10TFI010-ND, -S29GL512T10TFI010, 2832-S29GL512T10TFI010

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL512T10TFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL512T10TFI010
Integrated Circuits (ICs) - Memory - Memory S29GL512T10TFI010
IC FLASH 512M PARALLEL 56TSOP

IC FLASH 512M PARALLEL 56TSOP

Supplier's Site
IC FLASH 512M PARALLEL 56TSOP

IC FLASH 512M PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 847336-S29GL512T10TFI010 S29GL512T10TFI010 S29GL512T10TFI010
Product Name Memory - Flash - S29GL512T10TFI010 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH - NOR
Cycle Time 60 ns
Density 512000 kbits 512000 kbits
Supply Voltage -40degC ~ 85degC (TA) 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details