The Win Source Electronics part number 998803-S29GL512T10FH
Win Source Part Number: 998803-S29GL512T10FH
Category: Integrated Circuits (ICs)>Memory
Series: GL-T
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 100 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL512
IC FLASH 512MBIT PARALLEL 64FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 998803-S29GL512T10FHI030 | S29GL512T10FHI030 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 100 ns | 100 ns |
| Cycle Time | 60 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |