Win Source Part Number: 1254868-S29GL512S11G
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 2,600
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-FBGA (9x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL512
IC FLASH 512MBIT PARALLEL 56FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1254868-S29GL512S11GHI020 | S29GL512S11GHI020 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns |
| Cycle Time | 60 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |