Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL512S11FHIV13

Description
Win Source Part Number: 1089940-S29GL512S11F HIV13 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128P90FFIR20; S29GL256P10FFI020; S29GL256P11FFI020; ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512
Request a Quote Datasheet
Description
Win Source Part Number: 1089940-S29GL512S11F HIV13 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128P90FFIR20; S29GL256P10FFI020; S29GL256P11FFI020; ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1089940-S29GL512S11FHIV13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1089940-S29GL512S11FHIV13
Integrated Circuits (ICs) - Memory 1089940-S29GL512S11FHIV13
Win Source Part Number: 1089940-S29GL512S11F HIV13 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 110 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128P90FFIR20; S29GL256P10FFI020; S29GL256P11FFI020; ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512

Win Source Part Number: 1089940-S29GL512S11FHIV13
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 110 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29GL128P90FFIR20; S29GL256P10FFI020; S29GL256P11FFI020;
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512S11FHIV13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512S11FHIV13
Integrated Circuits (ICs) - Memory S29GL512S11FHIV13
IC FLASH 512MBIT PARALLEL 64BGA

IC FLASH 512MBIT PARALLEL 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1089940-S29GL512S11FHIV13 S29GL512S11FHIV13
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064LABBHM020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
3 suppliers