Cypress Semiconductor Corp. Memory - Flash - S29GL512S10FHSS50 S29GL512S10FHSS50

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892999-S29GL512S10FH SS50 Series: GL-S Operating Temperature Range: 0°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 100 ns 64-FBGA (11x13) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (11x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892999-S29GL512S10FH SS50 Series: GL-S Operating Temperature Range: 0°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 100 ns 64-FBGA (11x13) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (11x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512S10FHSS50 - 892999-S29GL512S10FHSS50 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512S10FHSS50
892999-S29GL512S10FHSS50
Memory - Flash - S29GL512S10FHSS50 892999-S29GL512S10FHSS50
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892999-S29GL512S10FH SS50 Series: GL-S Operating Temperature Range: 0°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 100 ns 64-FBGA (11x13) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (11x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892999-S29GL512S10FHSS50
Series: GL-S
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 100 ns 64-FBGA (11x13)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (11x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - S29GL512S10FHSS50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512S10FHSS50
Integrated Circuits (ICs) - Memory S29GL512S10FHSS50
IC FLASH 512MBIT PARALLEL 64BGA

IC FLASH 512MBIT PARALLEL 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892999-S29GL512S10FHSS50 S29GL512S10FHSS50
Product Name Memory - Flash - S29GL512S10FHSS50 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 64-FBGA (11x13) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 8 611 200 893 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S19APC - Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers