Cypress Semiconductor Corp. Memory - Flash - S29GL512S10DHSS13 S29GL512S10DHSS13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726645-S29GL512S10DH SS13 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,200 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726645-S29GL512S10DH SS13 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,200 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512S10DHSS13 - 726645-S29GL512S10DHSS13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512S10DHSS13
726645-S29GL512S10DHSS13
Memory - Flash - S29GL512S10DHSS13 726645-S29GL512S10DHSS13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 726645-S29GL512S10DH SS13 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,200 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 726645-S29GL512S10DHSS13
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: 0°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,200
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S29GL512S10DHSS13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512S10DHSS13
Integrated Circuits (ICs) - Memory S29GL512S10DHSS13
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 726645-S29GL512S10DHSS13 S29GL512S10DHSS13
Product Name Memory - Flash - S29GL512S10DHSS13 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Cycle Time 60 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Ic, Flash Mem, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8323 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type TSOP
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers