Cypress Semiconductor Corp. Memory - Flash - S29GL512S10DHI020 S29GL512S10DHI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758863-S29GL512S10DH I020 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Family Name: S29GL512S Categories: Integrated Circuits Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Alternative Parts (Cross-Reference): S29GL512S10DHA020; S29GL512S10DHA010; S29GL512S10DHA023; PC28F512M29EWHF; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758863-S29GL512S10DH I020 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Family Name: S29GL512S Categories: Integrated Circuits Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Alternative Parts (Cross-Reference): S29GL512S10DHA020; S29GL512S10DHA010; S29GL512S10DHA023; PC28F512M29EWHF; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512S10DHI020 - 758863-S29GL512S10DHI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512S10DHI020
758863-S29GL512S10DHI020
Memory - Flash - S29GL512S10DHI020 758863-S29GL512S10DHI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758863-S29GL512S10DH I020 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Family Name: S29GL512S Categories: Integrated Circuits Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Alternative Parts (Cross-Reference): S29GL512S10DHA020; S29GL512S10DHA010; S29GL512S10DHA023; PC28F512M29EWHF; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758863-S29GL512S10DHI020
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Family Name: S29GL512S
Categories: Integrated Circuits
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Alternative Parts (Cross-Reference): S29GL512S10DHA020; S29GL512S10DHA010; S29GL512S10DHA023; PC28F512M29EWHF;
Introduction Date: March 04, 2016
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL512S10DHI020
Integrated Circuits (ICs) - Memory - Memory S29GL512S10DHI020
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 758863-S29GL512S10DHI020 S29GL512S10DHI020
Product Name Memory - Flash - S29GL512S10DHI020 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns
Cycle Time 60 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - S25FL128SAGBHBB00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details