Cypress Semiconductor Corp. Memory - Flash - S29GL512P11TFI020 S29GL512P11TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027822-S29GL512P11TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027822-S29GL512P11TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512P11TFI020 - 027822-S29GL512P11TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512P11TFI020
027822-S29GL512P11TFI020
Memory - Flash - S29GL512P11TFI020 027822-S29GL512P11TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027822-S29GL512P11TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027822-S29GL512P11TFI020
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
S29GL512P - 512Mbit, 3V, Page F

S29GL512P - 512Mbit, 3V, Page F

Supplier's Site
IC FLASH 512M PARALLEL 56TSOP - 217-S29GL512P11TFI020 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M PARALLEL 56TSOP
217-S29GL512P11TFI020
IC FLASH 512M PARALLEL 56TSOP 217-S29GL512P11TFI020
IC FLASH 512M PARALLEL 56TSOP

IC FLASH 512M PARALLEL 56TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - S29GL512P11TFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL512P11TFI020
Integrated Circuits (ICs) - Memory - Memory S29GL512P11TFI020
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 027822-S29GL512P11TFI020 S29GL512P11TFI020 217-S29GL512P11TFI020 S29GL512P11TFI020
Product Name Memory - Flash - S29GL512P11TFI020 Memory IC FLASH 512M PARALLEL 56TSOP Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724, 18.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - S25FL032P0XNFV000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
4 suppliers