Cypress Semiconductor Corp. Memory - Flash - S29GL512P11FFIS20 S29GL512P11FFIS20

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089937-S29GL512P11F FIS20 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089937-S29GL512P11F FIS20 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512P11FFIS20 - 1089937-S29GL512P11FFIS20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512P11FFIS20
1089937-S29GL512P11FFIS20
Memory - Flash - S29GL512P11FFIS20 1089937-S29GL512P11FFIS20
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089937-S29GL512P11F FIS20 Memory Type: FLASH, NOR Interface: Parallel Number of Pins: 64 Categories: Flash Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089937-S29GL512P11FFIS20
Memory Type: FLASH, NOR
Interface: Parallel
Number of Pins: 64
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1089937-S29GL512P11FFIS20
Product Name Memory - Flash - S29GL512P11FFIS20
Memory Category Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory, 4Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8302 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details