Cypress Semiconductor Corp. Memory - Flash - S29GL512P11FFI020 S29GL512P11FFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027820-S29GL512P11FF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 110ns Family Name: S29GL512P Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): PC48F4400P0TB0EE; PC48F4400P0TB0EH; RC48F4400P0TB0EJ; RC48F4400P0TB0EA; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027820-S29GL512P11FF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 110ns Family Name: S29GL512P Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): PC48F4400P0TB0EE; PC48F4400P0TB0EH; RC48F4400P0TB0EJ; RC48F4400P0TB0EA; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512P11FFI020 - 027820-S29GL512P11FFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512P11FFI020
027820-S29GL512P11FFI020
Memory - Flash - S29GL512P11FFI020 027820-S29GL512P11FFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027820-S29GL512P11FF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 110ns Family Name: S29GL512P Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): PC48F4400P0TB0EE; PC48F4400P0TB0EH; RC48F4400P0TB0EJ; RC48F4400P0TB0EA; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027820-S29GL512P11FFI020
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 110ns
Family Name: S29GL512P
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-Fortified BGA (13x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): PC48F4400P0TB0EE; PC48F4400P0TB0EH; RC48F4400P0TB0EJ; RC48F4400P0TB0EA;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512P11FFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512P11FFI020
Integrated Circuits (ICs) - Memory S29GL512P11FFI020
IC FLASH 512MBIT PARALLEL 64BGA

IC FLASH 512MBIT PARALLEL 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027820-S29GL512P11FFI020 S29GL512P11FFI020
Product Name Memory - Flash - S29GL512P11FFI020 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABNFB010 - Rochester Electronics
Specs
Memory Category Flash
Package Type PG-WSON-8
View Details
5 suppliers
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details