Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027819-S29GL512P10TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Family Name: S29GL512P
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29GL512FDT2I-11G; MX29GL512FDT2I-12G; MX29GL512FUT2I-12G;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 027819-S29GL512P10TFIR20 | S29GL512P10TFIR20 | S29GL512P10TFIR20 | S29GL512P10TFIR20 |
| Product Name | Memory - Flash - S29GL512P10TFIR20 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR |
| Access Time | 100 ns | 100 ns | 100 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 56-TSOP | 56-TFSOP (0.724\", 18.40mm Width) | 56-TFSOP (0.724", 18.40mm Width) |