Cypress Semiconductor Corp. Memory - Flash - S29GL512P10TFCR20 S29GL512P10TFCR20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063070-S29GL512P10TF CR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063070-S29GL512P10TF CR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512P10TFCR20 - 063070-S29GL512P10TFCR20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512P10TFCR20
063070-S29GL512P10TFCR20
Memory - Flash - S29GL512P10TFCR20 063070-S29GL512P10TFCR20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 063070-S29GL512P10TF CR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 56-TSOP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 063070-S29GL512P10TFCR20
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 56-TSOP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063070-S29GL512P10TFCR20
Product Name Memory - Flash - S29GL512P10TFCR20
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details