Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027817-S29GL512P10TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Family Name: S29GL512P
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29GL512FDT2I-11G; MX29GL512FUT2I-12G; MX29GL512FDT2I-12G;
Introduction Date: November 30, 2007
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 56-TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 027817-S29GL512P10TFCR10 | S29GL512P10TFCR10 | S29GL512P10TFCR10 |
| Product Name | Memory - Flash - S29GL512P10TFCR10 | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 100 ns | 100 ns | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | SOP; 56-TSOP | 56-TFSOP (0.724\", 18.40mm Width) |