Cypress Semiconductor Corp. Memory - Flash - S29GL512P10FFCR20 S29GL512P10FFCR20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136388-S29GL512P10FF CR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136388-S29GL512P10FF CR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512P10FFCR20 - 136388-S29GL512P10FFCR20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512P10FFCR20
136388-S29GL512P10FFCR20
Memory - Flash - S29GL512P10FFCR20 136388-S29GL512P10FFCR20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 136388-S29GL512P10FF CR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 64-Fortified BGA (13x11) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 136388-S29GL512P10FFCR20
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 64-Fortified BGA (13x11)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 512M PARALLEL 64BGA - 217-S29GL512P10FFCR20 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M PARALLEL 64BGA
217-S29GL512P10FFCR20
IC FLASH 512M PARALLEL 64BGA 217-S29GL512P10FFCR20
IC FLASH 512M PARALLEL 64BGA

IC FLASH 512M PARALLEL 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 136388-S29GL512P10FFCR20 217-S29GL512P10FFCR20
Product Name Memory - Flash - S29GL512P10FFCR20 IC FLASH 512M PARALLEL 64BGA
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 100 ns 100 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 64-Fortified BGA (13x11) 64-LBGA
Supply Voltage 3 V ~ 3.6 V -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details