Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL512P10FFCR12

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211206-S29GL512P10FF CR12 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211206-S29GL512P10FF CR12 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 211206-S29GL512P10FFCR12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
211206-S29GL512P10FFCR12
Integrated Circuits(ICs) 211206-S29GL512P10FFCR12
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211206-S29GL512P10FF CR12 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211206-S29GL512P10FFCR12
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 70°C (TA)
Speed: 100ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (13x11)
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 512M (32M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 211206-S29GL512P10FFCR12
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - S25FL129P0XMFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details