Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL512N11FFI010

Description
Win Source Part Number: 1030754-S29GL512N11F FI010 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16, 64M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0050 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512N11FFI0 10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030754-S29GL512N11F FI010 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16, 64M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0050 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512N11FFI0 10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1030754-S29GL512N11FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1030754-S29GL512N11FFI010
Integrated Circuits (ICs) - Memory 1030754-S29GL512N11FFI010
Win Source Part Number: 1030754-S29GL512N11F FI010 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 180 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16, 64M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0050 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512N11FFI0 10 Product Status: Obsolete

Win Source Part Number: 1030754-S29GL512N11FFI010
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tray
Standard Package: 180
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16, 64M x 8)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: CFI
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8542.32.0050
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29GL512N11FFI010
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512N11FFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512N11FFI010
Integrated Circuits (ICs) - Memory S29GL512N11FFI010
FLASH, 32MX16, 110NS, PBGA64

FLASH, 32MX16, 110NS, PBGA64

Supplier's Site
Memory - S29GL512N11FFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit CFI 110 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 512Mbit CFI 110 ns 64-FBGA (13x11)

Buy Now
FLASH, 32MX16, 110NS, PBGA64

FLASH, 32MX16, 110NS, PBGA64

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1030754-S29GL512N11FFI010 S29GL512N11FFI010 S29GL512N11FFI010 S29GL512N11FFI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR
Access Time 110 ns 110 ns 110 ns 110 ns
Cycle Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 568.262.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers