Cypress Semiconductor Corp. Memory - Flash - S29GL512N11FFA023 S29GL512N11FFA023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793579-S29GL512N11FF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793579-S29GL512N11FF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512N11FFA023 - 793579-S29GL512N11FFA023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512N11FFA023
793579-S29GL512N11FFA023
Memory - Flash - S29GL512N11FFA023 793579-S29GL512N11FFA023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793579-S29GL512N11FF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793579-S29GL512N11FFA023
Series: Automotive, AEC-Q100, GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 110ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 793579-S29GL512N11FFA023
Product Name Memory - Flash - S29GL512N11FFA023
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 27S185DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers