Cypress Semiconductor Corp. Memory - Flash - S29GL512N11FFA020 S29GL512N11FFA020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844151-S29GL512N11FF A020 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844151-S29GL512N11FF A020 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512N11FFA020 - 844151-S29GL512N11FFA020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512N11FFA020
844151-S29GL512N11FFA020
Memory - Flash - S29GL512N11FFA020 844151-S29GL512N11FFA020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844151-S29GL512N11FF A020 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 844151-S29GL512N11FFA020
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 110 ns 64-FBGA (13x11)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 844151-S29GL512N11FFA020
Product Name Memory - Flash - S29GL512N11FFA020
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - MR28F010-90/R - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
4 suppliers
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - S25FL064P0XBHV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details