FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-FBGA (13x11)
IC FLASH 512MBIT PARALLEL 64FBGA
IC FLASH 512MBIT PARALLEL 64FBGA
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL512N11FAI010 | S29GL512N11FAI010 | S29GL512N11FAI010 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns | 110 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |