Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL256S90GHI010

Description
Win Source Part Number: 1017675-S29GL256S90G HI010 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 260 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S29GL256S90GHI010,C YPCYPS29GL256S90GHI0 10,2156-S29GL256S90G HI010,2832-S29GL256S 90GHI010-428,2015-S2 9GL256S90GHI010 Base Product Number: S29GL256
Request a Quote Datasheet
Description
Win Source Part Number: 1017675-S29GL256S90G HI010 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 260 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S29GL256S90GHI010,C YPCYPS29GL256S90GHI0 10,2156-S29GL256S90G HI010,2832-S29GL256S 90GHI010-428,2015-S2 9GL256S90GHI010 Base Product Number: S29GL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1017675-S29GL256S90GHI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1017675-S29GL256S90GHI010
Integrated Circuits (ICs) - Memory 1017675-S29GL256S90GHI010
Win Source Part Number: 1017675-S29GL256S90G HI010 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 260 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-FBGA (9x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S29GL256S90GHI010,C YPCYPS29GL256S90GHI0 10,2156-S29GL256S90G HI010,2832-S29GL256S 90GHI010-428,2015-S2 9GL256S90GHI010 Base Product Number: S29GL256

Win Source Part Number: 1017675-S29GL256S90GHI010
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-FBGA (9x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S29GL256S90GHI010,CYPCYPS29GL256S90GHI010,2156-S29GL256S90GHI010,2832-S29GL256S90GHI010-428,2015-S29GL256S90GHI010
Base Product Number: S29GL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL256S90GHI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256S90GHI010
Integrated Circuits (ICs) - Memory - Memory S29GL256S90GHI010
IC FLASH 256MBIT PARALLEL 56FBGA

IC FLASH 256MBIT PARALLEL 56FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1017675-S29GL256S90GHI010 S29GL256S90GHI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns
Cycle Time 60 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8318 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 75 ns
Density 16000 kbits
View Details
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers