Cypress Semiconductor Corp. Memory - Flash - S29GL256S90DHI010 S29GL256S90DHI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775044-S29GL256S90DH I010 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Family Name: S29GL256S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (9x9) Alternative Parts (Cross-Reference): M29DW256G60ZA1E; M29DW256G70ZA6F; M29DW256G7AZA6F; M29DW256G70ZA1E; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775044-S29GL256S90DH I010 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Family Name: S29GL256S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (9x9) Alternative Parts (Cross-Reference): M29DW256G60ZA1E; M29DW256G70ZA6F; M29DW256G7AZA6F; M29DW256G70ZA1E; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256S90DHI010 - 775044-S29GL256S90DHI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256S90DHI010
775044-S29GL256S90DHI010
Memory - Flash - S29GL256S90DHI010 775044-S29GL256S90DHI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775044-S29GL256S90DH I010 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Family Name: S29GL256S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-Fortified BGA (9x9) Alternative Parts (Cross-Reference): M29DW256G60ZA1E; M29DW256G70ZA6F; M29DW256G7AZA6F; M29DW256G70ZA1E; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 775044-S29GL256S90DHI010
Series: GL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 90ns
Family Name: S29GL256S
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-Fortified BGA (9x9)
Alternative Parts (Cross-Reference): M29DW256G60ZA1E; M29DW256G70ZA6F; M29DW256G7AZA6F; M29DW256G70ZA1E;
Introduction Date: March 04, 2016
ECCN: 3A991.b.1.a
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL256S90DHI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256S90DHI010
Integrated Circuits (ICs) - Memory - Memory S29GL256S90DHI010
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 775044-S29GL256S90DHI010 S29GL256S90DHI010
Product Name Memory - Flash - S29GL256S90DHI010 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS23 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details